Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SNJ54LS259BFK

Description
D Latch, LS Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CQCC20
Request a Quote Datasheet
Description
D Latch, LS Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SNJ54LS259BFK - Rochester Electronics
Newburyport, MA, United States
D Latch, LS Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CQCC20

D Latch, LS Series, 1-Func, Low Level Triggered, 1-Bit, True Output, TTL, CQCC20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SNJ54LS259BFK - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54LS259BFK
Integrated Circuits (ICs) - Logic - Latches SNJ54LS259BFK
D LATCH, LS SERIES TTL

D LATCH, LS SERIES TTL

Supplier's Site
Latches - SNJ54LS259BFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54LS259BFK SNJ54LS259BFK SNJ54LS259BFK
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type LCC20
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT841SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVT16373ADGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details