Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS240J SNJ54LS240J

Description
Manufacturer: Texas Instruments Win Source Part Number: 336285-SNJ54LS240J Family Name: SNJ54LS240 Alternative Parts (Cross-Reference): SN54LS240J; JD54LS240BRA; SN54LS240J; DM54LS240J; Introduction Date: April 01, 1985 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 336285-SNJ54LS240J Family Name: SNJ54LS240 Alternative Parts (Cross-Reference): SN54LS240J; JD54LS240BRA; SN54LS240J; DM54LS240J; Introduction Date: April 01, 1985 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS240J - 336285-SNJ54LS240J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS240J
336285-SNJ54LS240J
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS240J 336285-SNJ54LS240J
Manufacturer: Texas Instruments Win Source Part Number: 336285-SNJ54LS240J Family Name: SNJ54LS240 Alternative Parts (Cross-Reference): SN54LS240J; JD54LS240BRA; SN54LS240J; DM54LS240J; Introduction Date: April 01, 1985 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 336285-SNJ54LS240J
Family Name: SNJ54LS240
Alternative Parts (Cross-Reference): SN54LS240J; JD54LS240BRA; SN54LS240J; DM54LS240J;
Introduction Date: April 01, 1985
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 336285-SNJ54LS240J
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54LS240J
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details