Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232543-SNJ54LS221FK
Packaging: Rail/Tube
Length: 8.89 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 2
Number of Pins: 20
High Level Output Current: -400 µA
Low Level Output Current: 4 mA
Quiescent Current: 4.7 mA
Propagation Delay: 80 ns
Width: 8.89 mm
Categories: Custom Parts
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 80 ns
Logic Function: Multivibrator
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232543-SNJ54LS221FK |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54LS221FK |