Texas Instruments Standard Linear and Logic 40MHz Logic IC SNJ54LS174J

Description
Hex D-Type Flip-Flop, 40MHz, TTL, CDIP, -55 to 125C Product overview: SNJ54LS174J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS174J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Hex D-Type Flip-Flop, 40MHz, TTL, CDIP, -55 to 125C Product overview: SNJ54LS174J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS174J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40MHz Logic IC
706-SNJ54LS174J
40MHz Logic IC 706-SNJ54LS174J
Hex D-Type Flip-Flop, 40MHz, TTL, CDIP, -55 to 125C Product overview: SNJ54LS174J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS174J can be used for catalog matching and distributor lookup.

Hex D-Type Flip-Flop, 40MHz, TTL, CDIP, -55 to 125C Product overview: SNJ54LS174J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54LS174J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SNJ54LS174J
Product Name 40MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CFP
View Details
Logic - Gates and Inverters - 74AHC2G08GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; AND
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Logic Gates - 2139006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details