Texas Instruments Custom Parts - Custom Parts (S - T) - SNJ54LS139AW SNJ54LS139AW

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195273-SNJ54LS139AW Packaging: Rail/Tube Length: 10.3 mm Polarity: Inverting Number of Inputs: 2 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 4 Number of Channels: 2 Number of Pins: 16 High Level Output Current: -400 µA Number of Outputs: 4 Low Level Output Current: 4 mA Quiescent Current: 6.8 mA Propagation Delay: 38 ns Width: 6.73 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Decoder, Demultiplexer Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195273-SNJ54LS139AW Packaging: Rail/Tube Length: 10.3 mm Polarity: Inverting Number of Inputs: 2 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 4 Number of Channels: 2 Number of Pins: 16 High Level Output Current: -400 µA Number of Outputs: 4 Low Level Output Current: 4 mA Quiescent Current: 6.8 mA Propagation Delay: 38 ns Width: 6.73 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Decoder, Demultiplexer Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SNJ54LS139AW - 1195273-SNJ54LS139AW - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SNJ54LS139AW
1195273-SNJ54LS139AW
Custom Parts - Custom Parts (S - T) - SNJ54LS139AW 1195273-SNJ54LS139AW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195273-SNJ54LS139AW Packaging: Rail/Tube Length: 10.3 mm Polarity: Inverting Number of Inputs: 2 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 4 Number of Channels: 2 Number of Pins: 16 High Level Output Current: -400 µA Number of Outputs: 4 Low Level Output Current: 4 mA Quiescent Current: 6.8 mA Propagation Delay: 38 ns Width: 6.73 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Decoder, Demultiplexer Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195273-SNJ54LS139AW
Packaging: Rail/Tube
Length: 10.3 mm
Polarity: Inverting
Number of Inputs: 2
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.65 mm
Height: 2.03 mm
Number of Bits: 4
Number of Channels: 2
Number of Pins: 16
High Level Output Current: -400 µA
Number of Outputs: 4
Low Level Output Current: 4 mA
Quiescent Current: 6.8 mA
Propagation Delay: 38 ns
Width: 6.73 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Decoder, Demultiplexer
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1195273-SNJ54LS139AW
Product Name Custom Parts - Custom Parts (S - T) - SNJ54LS139AW
Unlock Full Specs
to access all available technical data