Texas Instruments SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers SNJ54LS139AW

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CFP -55 to 125
Request a Quote
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS139A is a dual 2-line to 4-line decoder/demultiplexer designed for high-speed applications. It features two independent decoders, each capable of decoding two binary inputs into four mutually exclusive outputs. The device operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial applications. It is available in multiple package types, including a 16-pin CFP package. The SN54LS139A is characterized by low power consumption and fast switching times, which can enhance overall system performance. This product is ideal for applications requiring efficient data routing and signal demultiplexing.

Datasheet Summary
Powered by GS/AI

The SN54LS139A is a dual 2-line to 4-line decoder/demultiplexer designed for high-speed applications. It features two independent decoders, each capable of decoding two binary inputs into four mutually exclusive outputs. The device operates over a temperature range of -55°C to 125°C, making it suitable for military and industrial applications. It is available in multiple package types, including a 16-pin CFP package. The SN54LS139A is characterized by low power consumption and fast switching times, which can enhance overall system performance. This product is ideal for applications requiring efficient data routing and signal demultiplexing.

Suppliers

Company
Product
Description
Supplier Links
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - SNJ54LS139AW - Texas Instruments
Dallas, TX, United States
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers
SNJ54LS139AW
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers SNJ54LS139AW
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CFP -55 to 125

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number SNJ54LS139AW
Product Name SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers
Function Decoder/Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
Specs
Supply Voltage 1.5V ~ 5.5V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701SEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details