Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027340-SNJ54LS138W
Packaging: Rail/Tube
Length: 10.3 mm
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.65 mm
Height: 2.03 mm
Number of Bits: 8
Number of Channels: 1
Number of Pins: 16
High Level Output Current: -400 µA
Number of Outputs: 8
Low Level Output Current: 4 mA
Quiescent Current: 6.3 mA
Propagation Delay: 41 ns
Width: 6.73 mm
Categories: OEM Parts( S )
Case / Package: TO-8
Alternative Parts (Cross-Reference): M38510/30701BFA; JM38510/30701BFA; 8550401FA; 74LCX138BQX;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 41 ns
Logic Function: Decoder, Demultiplexer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027340-SNJ54LS138W |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54LS138W |