Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS06FK SNJ54LS06FK

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095340-SNJ54LS06FK Packaging: Rail/Tube Length: 8.89 mm Contact Plating: Lead, Tin Polarity: Inverting Number of Inputs: 6 Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 6 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 6 Number of Channels: 6 Number of Pins: 20 Number of Gates: 6 High Level Output Current: -250 µA Number of Outputs: 6 Low Level Output Current: 30 mA Propagation Delay: 20 ns Width: 8.89 mm Categories: Clock/Timing - Clock Buffers,Drivers Alternative Parts (Cross-Reference): 5962-9861701Q2A; SNJ5406FK; SN54LS06J; 74AC05SCX; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095340-SNJ54LS06FK Packaging: Rail/Tube Length: 8.89 mm Contact Plating: Lead, Tin Polarity: Inverting Number of Inputs: 6 Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 6 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 6 Number of Channels: 6 Number of Pins: 20 Number of Gates: 6 High Level Output Current: -250 µA Number of Outputs: 6 Low Level Output Current: 30 mA Propagation Delay: 20 ns Width: 8.89 mm Categories: Clock/Timing - Clock Buffers,Drivers Alternative Parts (Cross-Reference): 5962-9861701Q2A; SNJ5406FK; SN54LS06J; 74AC05SCX; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS06FK - 1095340-SNJ54LS06FK - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS06FK
1095340-SNJ54LS06FK
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS06FK 1095340-SNJ54LS06FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095340-SNJ54LS06FK Packaging: Rail/Tube Length: 8.89 mm Contact Plating: Lead, Tin Polarity: Inverting Number of Inputs: 6 Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 6 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 6 Number of Channels: 6 Number of Pins: 20 Number of Gates: 6 High Level Output Current: -250 µA Number of Outputs: 6 Low Level Output Current: 30 mA Propagation Delay: 20 ns Width: 8.89 mm Categories: Clock/Timing - Clock Buffers,Drivers Alternative Parts (Cross-Reference): 5962-9861701Q2A; SNJ5406FK; SN54LS06J; 74AC05SCX; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095340-SNJ54LS06FK
Packaging: Rail/Tube
Length: 8.89 mm
Contact Plating: Lead, Tin
Polarity: Inverting
Number of Inputs: 6
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 6
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 6
Number of Channels: 6
Number of Pins: 20
Number of Gates: 6
High Level Output Current: -250 µA
Number of Outputs: 6
Low Level Output Current: 30 mA
Propagation Delay: 20 ns
Width: 8.89 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Alternative Parts (Cross-Reference): 5962-9861701Q2A; SNJ5406FK; SN54LS06J; 74AC05SCX;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1095340-SNJ54LS06FK
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54LS06FK
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28800ZXI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 210 MHz
View Details
2 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock and Timing IC - 728-CY2308ZC-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers