Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027339-SNJ54HCT245F
Packaging: Rail/Tube
Length: 8.89 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -6 mA
Number of Outputs: 8
Low Level Output Current: 6 mA
Quiescent Current: 8 µA
Propagation Delay: 89 ns
Width: 8.89 mm
Categories: Logic - Buffers,Drivers,Rece
Alternative Parts (Cross-Reference): 85506012A; SN74HCT245DW; SN74HCT245DWRSNJ54HC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 89 ns
Logic Function: Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1027339-SNJ54HCT245FK |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54HCT245FK |
| Package Type | Surface Mount |