Texas Instruments Custom Parts - Custom Parts (S - T) - SNJ54HCT138J SNJ54HCT138J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213762-SNJ54HCT138J Packaging: Rail/Tube Length: 19.56 mm Polarity: Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Channels: 1 Number of Pins: 16 High Level Output Current: -4 mA Number of Outputs: 8 Low Level Output Current: 4 mA Quiescent Current: 80 µA Propagation Delay: 54 ns Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 54 ns Logic Function: Decoder, Demultiplexer Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213762-SNJ54HCT138J Packaging: Rail/Tube Length: 19.56 mm Polarity: Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Channels: 1 Number of Pins: 16 High Level Output Current: -4 mA Number of Outputs: 8 Low Level Output Current: 4 mA Quiescent Current: 80 µA Propagation Delay: 54 ns Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 54 ns Logic Function: Decoder, Demultiplexer Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SNJ54HCT138J - 1213762-SNJ54HCT138J - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SNJ54HCT138J
1213762-SNJ54HCT138J
Custom Parts - Custom Parts (S - T) - SNJ54HCT138J 1213762-SNJ54HCT138J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213762-SNJ54HCT138J Packaging: Rail/Tube Length: 19.56 mm Polarity: Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 8 Number of Channels: 1 Number of Pins: 16 High Level Output Current: -4 mA Number of Outputs: 8 Low Level Output Current: 4 mA Quiescent Current: 80 µA Propagation Delay: 54 ns Width: 6.92 mm Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 54 ns Logic Function: Decoder, Demultiplexer Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213762-SNJ54HCT138J
Packaging: Rail/Tube
Length: 19.56 mm
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Channels: 1
Number of Pins: 16
High Level Output Current: -4 mA
Number of Outputs: 8
Low Level Output Current: 4 mA
Quiescent Current: 80 µA
Propagation Delay: 54 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 54 ns
Logic Function: Decoder, Demultiplexer
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1213762-SNJ54HCT138J
Product Name Custom Parts - Custom Parts (S - T) - SNJ54HCT138J
Unlock Full Specs
to access all available technical data