Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205315-SNJ54HC574W
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Number of Outputs: 8
Low Level Output Current: 7.8 mA
Propagation Delay: 400 ns
Width: 6.92 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 400 ns
Logic Function: D-Type
Max Operating Temperature: 125 °C
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1205315-SNJ54HC574W |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54HC574W |