Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990683-SNJ54HC573AW
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Number of Outputs: 8
Low Level Output Current: 7.8 mA
Propagation Delay: 335 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN54HC373J; SNJ54HC373J; JM38510/65403BRA; MC74HC574ADWG; MM74HC373WMX; MM74HC373WM;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 335 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990683-SNJ54HC573AW |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54HC573AW |