Texas Instruments OEM Parts - OEM Parts ( S ) - SNJ54HC4020W SNJ54HC4020W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018320-SNJ54HC4020W Length: 10.3 mm Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 14 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 225 ns Width: 6.73 mm Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): MC74HC4040ADTR2G; MC74HC4060ADTR2G; MC74HC4040ADG; 74HC4060PW,118; CD74HC4060M96; SN74HC4020N; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018320-SNJ54HC4020W Length: 10.3 mm Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 14 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 225 ns Width: 6.73 mm Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): MC74HC4040ADTR2G; MC74HC4060ADTR2G; MC74HC4040ADG; 74HC4060PW,118; CD74HC4060M96; SN74HC4020N; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SNJ54HC4020W - 1018320-SNJ54HC4020W - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SNJ54HC4020W
1018320-SNJ54HC4020W
OEM Parts - OEM Parts ( S ) - SNJ54HC4020W 1018320-SNJ54HC4020W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018320-SNJ54HC4020W Length: 10.3 mm Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 14 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 225 ns Width: 6.73 mm Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): MC74HC4040ADTR2G; MC74HC4060ADTR2G; MC74HC4040ADG; 74HC4060PW,118; CD74HC4060M96; SN74HC4020N; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018320-SNJ54HC4020W
Length: 10.3 mm
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.65 mm
Height: 2.03 mm
Number of Bits: 14
Direction: Unidirectional
Number of Pins: 16
Propagation Delay: 225 ns
Width: 6.73 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): MC74HC4040ADTR2G; MC74HC4060ADTR2G; MC74HC4040ADG; 74HC4060PW,118; CD74HC4060M96; SN74HC4020N;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Counter

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018320-SNJ54HC4020W
Product Name OEM Parts - OEM Parts ( S ) - SNJ54HC4020W
Unlock Full Specs
to access all available technical data