The SNJ54HC4020J is a 14-bit asynchronous binary counter in a 16-pin CDIP package, measuring 24.38 mm × 6.92 mm. It operates over a voltage range of 2 V to 6 V, with a maximum supply current of 80 µA and an operating temperature range of -55 °C to 125 °C. The device resets to zero when the clear input goes high and advances on the negative-going edge of the clock pulse. Outputs can drive up to 10 LSTTL loads and provide ±4 mA of drive at 5 V.
Asynchronous 14-Bit Binary Counters 16-CDIP -55 to 125
ASYNCHRONOUS 14-BIT BINARY COUNT
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54HC4020J | SNJ54HC4020J |
| Product Name | SN54HC4020 Asynchronous 14-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Asynchronous | |
| Supply Voltage | 6 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | HC |