Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54HC374FK SNJ54HC374FK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256632-SNJ54HC374FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256632-SNJ54HC374FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54HC374FK - 1256632-SNJ54HC374FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54HC374FK
1256632-SNJ54HC374FK
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54HC374FK 1256632-SNJ54HC374FK
Manufacturer: Texas Instruments Win Source Part Number: 1256632-SNJ54HC374FK Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256632-SNJ54HC374FK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1256632-SNJ54HC374FK
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54HC374FK
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details