Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039247-SNJ54HC259FK
Packaging: Rail/Tube
Length: 8.89 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 300 ns
Width: 8.89 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): 85519012A; MC74HC574ADWG; MM74HC573WMX; SN74HC573ADW; SN74HC574DW; MM74HC373WMX;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039247-SNJ54HC259FK |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54HC259FK |