Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SNJ54HC258J

Description
MUX, 2 LINE INPUT, 1 LINE OUTPUT
Description
MUX, 2 LINE INPUT, 1 LINE OUTPUT
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54HC258J is a high-speed multiplexer designed to route signals from multiple sources to a single output line. It operates within a wide voltage range of 2 V to 6 V and features low power consumption, with a maximum ICC of 80 µA. The device supports high-current inverting outputs capable of driving up to 15 LSTTL loads, making it suitable for high-performance applications. The typical propagation delay time (tpd) is 12 ns, ensuring quick signal processing. The device is available in a CDIP package and is rated for operation in a temperature range of -55°C to 125°C, which is ideal for military and aerospace applications. The outputs are three-state, allowing for high-impedance states when the output-enable input is high, which helps prevent loading of data lines. This product is suitable for use in bus-organized systems where multiple data sources need to be managed efficiently.

Datasheet Summary
Powered by GS/AI

The SNJ54HC258J is a high-speed multiplexer designed to route signals from multiple sources to a single output line. It operates within a wide voltage range of 2 V to 6 V and features low power consumption, with a maximum ICC of 80 µA. The device supports high-current inverting outputs capable of driving up to 15 LSTTL loads, making it suitable for high-performance applications. The typical propagation delay time (tpd) is 12 ns, ensuring quick signal processing. The device is available in a CDIP package and is rated for operation in a temperature range of -55°C to 125°C, which is ideal for military and aerospace applications. The outputs are three-state, allowing for high-impedance states when the output-enable input is high, which helps prevent loading of data lines. This product is suitable for use in bus-organized systems where multiple data sources need to be managed efficiently.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SNJ54HC258J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54HC258J
Signal Switches, Multiplexers, Decoders SNJ54HC258J
MUX, 2 LINE INPUT, 1 LINE OUTPUT

MUX, 2 LINE INPUT, 1 LINE OUTPUT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number SNJ54HC258J
Product Name Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT251PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT16210DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers