Texas Instruments Custom Parts - Custom Parts (S - T) - SNJ54HC161W SNJ54HC161W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230230-SNJ54HC161W Length: 10.3 mm Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 4 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 330 ns Width: 6.73 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 330 ns Logic Function: Counter Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230230-SNJ54HC161W Length: 10.3 mm Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 4 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 330 ns Width: 6.73 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 330 ns Logic Function: Counter Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SNJ54HC161W - 1230230-SNJ54HC161W - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SNJ54HC161W
1230230-SNJ54HC161W
Custom Parts - Custom Parts (S - T) - SNJ54HC161W 1230230-SNJ54HC161W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230230-SNJ54HC161W Length: 10.3 mm Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.65 mm Height: 2.03 mm Number of Bits: 4 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 330 ns Width: 6.73 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 330 ns Logic Function: Counter Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230230-SNJ54HC161W
Length: 10.3 mm
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.65 mm
Height: 2.03 mm
Number of Bits: 4
Direction: Unidirectional
Number of Pins: 16
Propagation Delay: 330 ns
Width: 6.73 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 330 ns
Logic Function: Counter
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1230230-SNJ54HC161W
Product Name Custom Parts - Custom Parts (S - T) - SNJ54HC161W
Unlock Full Specs
to access all available technical data