Texas Instruments SN54HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SNJ54HC157J

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-Line to 1-Line Data Selectors/Multiplexers in a 16-pin CDIP package, operating from -55°C to 125°C, with a wide supply voltage range of 2V to 6V, maximum quiescent current of 80µA, and ±6mA output drive capability at 5V.

Datasheet Summary
Powered by GS/AI

Quadruple 2-Line to 1-Line Data Selectors/Multiplexers in a 16-pin CDIP package, operating from -55°C to 125°C, with a wide supply voltage range of 2V to 6V, maximum quiescent current of 80µA, and ±6mA output drive capability at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN54HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SNJ54HC157J - Texas Instruments
Dallas, TX, United States
SN54HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SNJ54HC157J
SN54HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SNJ54HC157J
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CDIP -55 to 125

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SNJ54HC157J
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SNJ54HC157J
QUADRUPLE 2-LINE TO 1-LINE DATA

QUADRUPLE 2-LINE TO 1-LINE DATA

Supplier's Site
Signal Switches, Multiplexers, Decoders - SNJ54HC157J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54HC157J
Signal Switches, Multiplexers, Decoders SNJ54HC157J
Data Selector/Multiplexer 4 x 2:1 16-CDIP

Data Selector/Multiplexer 4 x 2:1 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SNJ54HC157J SNJ54HC157J SNJ54HC157J
Product Name SN54HC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers
 - 74LS257PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT162292DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details