Texas Instruments OEM Parts - OEM Parts ( S ) - SNJ54HC138FK SNJ54HC138FK

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095336-SNJ54HC138FK Packaging: Rail/Tube Length: 8.89 mm Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Number of Channels: 1 Number of Pins: 20 High Level Output Current: -5.2 mA Number of Outputs: 8 Low Level Output Current: 5.2 mA Quiescent Current: 8 µA Propagation Delay: 270 ns Width: 8.89 mm Categories: OEM Parts( S ) Case / Package: TO-8 Alternative Parts (Cross-Reference): 84062012A; M38510/65802B2A; 8406201FA; 74LCX138BQX; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 270 ns Logic Function: Decoder, Demultiplexer
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095336-SNJ54HC138FK Packaging: Rail/Tube Length: 8.89 mm Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Number of Channels: 1 Number of Pins: 20 High Level Output Current: -5.2 mA Number of Outputs: 8 Low Level Output Current: 5.2 mA Quiescent Current: 8 µA Propagation Delay: 270 ns Width: 8.89 mm Categories: OEM Parts( S ) Case / Package: TO-8 Alternative Parts (Cross-Reference): 84062012A; M38510/65802B2A; 8406201FA; 74LCX138BQX; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 270 ns Logic Function: Decoder, Demultiplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SNJ54HC138FK - 1095336-SNJ54HC138FK - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SNJ54HC138FK
1095336-SNJ54HC138FK
OEM Parts - OEM Parts ( S ) - SNJ54HC138FK 1095336-SNJ54HC138FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095336-SNJ54HC138FK Packaging: Rail/Tube Length: 8.89 mm Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Number of Channels: 1 Number of Pins: 20 High Level Output Current: -5.2 mA Number of Outputs: 8 Low Level Output Current: 5.2 mA Quiescent Current: 8 µA Propagation Delay: 270 ns Width: 8.89 mm Categories: OEM Parts( S ) Case / Package: TO-8 Alternative Parts (Cross-Reference): 84062012A; M38510/65802B2A; 8406201FA; 74LCX138BQX; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 270 ns Logic Function: Decoder, Demultiplexer

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095336-SNJ54HC138FK
Packaging: Rail/Tube
Length: 8.89 mm
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Number of Channels: 1
Number of Pins: 20
High Level Output Current: -5.2 mA
Number of Outputs: 8
Low Level Output Current: 5.2 mA
Quiescent Current: 8 µA
Propagation Delay: 270 ns
Width: 8.89 mm
Categories: OEM Parts( S )
Case / Package: TO-8
Alternative Parts (Cross-Reference): 84062012A; M38510/65802B2A; 8406201FA; 74LCX138BQX;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 270 ns
Logic Function: Decoder, Demultiplexer

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1095336-SNJ54HC138FK
Product Name OEM Parts - OEM Parts ( S ) - SNJ54HC138FK
Unlock Full Specs
to access all available technical data