Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023072-SNJ54HC126J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 4
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Channels: 4
Number of Pins: 14
High Level Output Current: -7.8 mA
Number of Outputs: 4
Low Level Output Current: 7.8 mA
Quiescent Current: 8 µA
Propagation Delay: 225 ns
Width: 6.67 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54HC126J; SN54HC125J; 5962-8772101CA;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023072-SNJ54HC126J |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54HC126J |