Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014348-SNJ54HC109W
Packaging: Rail/Tube
Length: 10.3 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.65 mm
Height: 2.03 mm
Number of Bits: 2
Number of Pins: 16
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 345 ns
Width: 6.73 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN54HC109J; 8415001EA; JM38510/65304BEA; 74HC109D,653; 74HC112PW,118; 74HC112D,653;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: JK-Type
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014348-SNJ54HC109W |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54HC109W |