Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226385-SNJ54HC05J
Packaging: Rail/Tube
Length: 19.56 mm
Polarity: Inverting
Number of Inputs: 6
Operating Supply Voltage: 5 V
Number of Elements: 6
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 6
Number of Channels: 6
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -10 µA
Number of Outputs: 6
Low Level Output Current: 5.2 mA
Quiescent Current: 2 µA
Propagation Delay: 175 ns
Width: 6.67 mm
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): SNJ54HC05J.;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 175 ns
Logic Function: Buffer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226385-SNJ54HC05J |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54HC05J |