Texas Instruments Standard Linear and Logic Dual 80MHz Logic IC SNJ54F74J

Description
Dual D-Type Flip-Flop, 80MHz, TTL, CDIP, -55 to 125°C Product overview: SNJ54F74J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54F74J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 80MHz, TTL, CDIP, -55 to 125°C Product overview: SNJ54F74J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54F74J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 80MHz Logic IC
706-SNJ54F74J
Dual 80MHz Logic IC 706-SNJ54F74J
Dual D-Type Flip-Flop, 80MHz, TTL, CDIP, -55 to 125°C Product overview: SNJ54F74J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54F74J can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 80MHz, TTL, CDIP, -55 to 125°C Product overview: SNJ54F74J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 80MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SNJ54F74J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SNJ54F74J
Product Name Dual 80MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details