Texas Instruments OEM Parts - OEM Parts ( S ) - SNJ54F374W SNJ54F374W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030790-SNJ54F374W Packaging: Rail/Tube Length: 13.09 mm Frequency: 60 MHz Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -3 mA Number of Outputs: 8 Low Level Output Current: 20 mA Propagation Delay: 14 ns Width: 6.92 mm Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SN54F374J; JM38510/34105BRA; JM38510/34105BSA; 74AHCT273PW,118; 74HCT377PW,118; 74HCT377PW,112; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: D-Type Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030790-SNJ54F374W Packaging: Rail/Tube Length: 13.09 mm Frequency: 60 MHz Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -3 mA Number of Outputs: 8 Low Level Output Current: 20 mA Propagation Delay: 14 ns Width: 6.92 mm Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SN54F374J; JM38510/34105BRA; JM38510/34105BSA; 74AHCT273PW,118; 74HCT377PW,118; 74HCT377PW,112; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: D-Type Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SNJ54F374W - 1030790-SNJ54F374W - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SNJ54F374W
1030790-SNJ54F374W
OEM Parts - OEM Parts ( S ) - SNJ54F374W 1030790-SNJ54F374W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030790-SNJ54F374W Packaging: Rail/Tube Length: 13.09 mm Frequency: 60 MHz Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Pins: 20 High Level Output Current: -3 mA Number of Outputs: 8 Low Level Output Current: 20 mA Propagation Delay: 14 ns Width: 6.92 mm Categories: OEM Parts( S ) Alternative Parts (Cross-Reference): SN54F374J; JM38510/34105BRA; JM38510/34105BSA; 74AHCT273PW,118; 74HCT377PW,118; 74HCT377PW,112; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: D-Type Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030790-SNJ54F374W
Packaging: Rail/Tube
Length: 13.09 mm
Frequency: 60 MHz
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -3 mA
Number of Outputs: 8
Low Level Output Current: 20 mA
Propagation Delay: 14 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN54F374J; JM38510/34105BRA; JM38510/34105BSA; 74AHCT273PW,118; 74HCT377PW,118; 74HCT377PW,112;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: D-Type
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1030790-SNJ54F374W
Product Name OEM Parts - OEM Parts ( S ) - SNJ54F374W
Unlock Full Specs
to access all available technical data