Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54F241J SNJ54F241J

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256593-SNJ54F241J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256593-SNJ54F241J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54F241J - 1256593-SNJ54F241J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54F241J
1256593-SNJ54F241J
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54F241J 1256593-SNJ54F241J
Manufacturer: Texas Instruments Win Source Part Number: 1256593-SNJ54F241J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256593-SNJ54F241J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 1256593-SNJ54F241J
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54F241J
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX540WM - 857946-74LCX540WM - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC
View Details
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-CA3130AT - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Slew Rate 30 V/µs
Bandwidth 15 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers