Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016398-SNJ54F04W
Packaging: Rail/Tube
Length: 9.21 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 6
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 6
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 7 ns
Width: 5.97 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): JM38510/33002BCA; SNJ54F04J; SN54F04J; DM74ALS1004M; DM74ALS1004MX; DM74ALS1004N;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Inverter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016398-SNJ54F04W |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54F04W |