Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212166-SNJ54CBTD338
Packaging: Rail/Tube
Length: 32 mm
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 4.7 mm
Height: 5.08 mm
Number of Bits: 10
Number of Channels: 10
Number of Pins: 24
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Quiescent Current: 1.5 mA
Propagation Delay: 9.7 ns
Width: 6.92 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212166-SNJ54CBTD3384JT |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54CBTD3384JT |