Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215971-SNJ54BCT125A
Packaging: Rail/Tube
Length: 19.56 mm
Polarity: Non-Inverting
Number of Inputs: 4
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Channels: 4
Number of Pins: 14
High Level Output Current: -12 mA
Number of Outputs: 4
Low Level Output Current: 48 mA
Quiescent Current: 46 mA
Propagation Delay: 12.8 ns
Width: 6.67 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215971-SNJ54BCT125AJ |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54BCT125AJ |