Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030122-SNJ54AS756W
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Inverting
Number of Inputs: 8
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -100 µA
Number of Outputs: 8
Low Level Output Current: 48 mA
Propagation Delay: 22 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN54AS756J; 5962-9056301RA; 5962-90563012A;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030122-SNJ54AS756W |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54AS756W |