Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024973-SNJ54AS573AJ
Packaging: Rail/Tube
Length: 24.2 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -12 mA
Number of Outputs: 8
Low Level Output Current: 32 mA
Propagation Delay: 16.5 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54AS573AJ; SNJ54F374J; SN54F374J; 54FCT374TDB; 54FCT574TDB;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024973-SNJ54AS573AJ |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54AS573AJ |