Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095334-SNJ54ALS874B
Packaging: Rail/Tube
Length: 32 mm
Mounting: SMD (SMT)
Frequency: 25 MHz
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 4.7 mm
Height: 5.08 mm
Number of Bits: 8
Number of Pins: 24
High Level Output Current: -1 mA
Number of Outputs: 8
Low Level Output Current: 12 mA
Propagation Delay: 24 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54ALS874BJT; 8401001LA; SNJ54ALS273JSNJ54ALS
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: D-Type
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095334-SNJ54ALS874BJT |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54ALS874BJT |