Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
OCTAL D-TYPE TRANSPARENT LATCHES
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SNJ54ALS563BJ | SNJ54ALS563BJ |
| Product Name | SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | |
| Output Characteristics | 3-State | |
| Operating Current | 29 mA | |
| Propagation Delay | 18 ns |