Texas Instruments SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs SNJ54ALS373AFK

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - SNJ54ALS373AFK - Texas Instruments
Dallas, TX, United States
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs
SNJ54ALS373AFK
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs SNJ54ALS373AFK
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1009438-SNJ54ALS373AFK
Integrated Circuits (ICs) - Logic - Latches 1009438-SNJ54ALS373AFK
Win Source Part Number: 1009438-SNJ54ALS373A FK Category: Integrated Circuits (ICs)>Logic - Latches Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 1mA, 12mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54ALS373AFK, TEXTISSNJ54ALS373AFK Base Product Number: SNJ54

Win Source Part Number: 1009438-SNJ54ALS373AFK
Category: Integrated Circuits (ICs)>Logic - Latches
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 1mA, 12mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54ALS373AFK,TEXTISSNJ54ALS373AFK
Base Product Number: SNJ54

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SNJ54ALS373AFK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54ALS373AFK
Integrated Circuits (ICs) - Logic - Latches SNJ54ALS373AFK
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site
Latches - SNJ54ALS373AFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCCC (8.89x8.89)

Buy Now
Latches - SNJ54ALS373AFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCCC (8.89x8.89)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SNJ54ALS373AFK 1009438-SNJ54ALS373AFK SNJ54ALS373AFK SNJ54ALS373AFK
Product Name SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
Propagation Delay 16 ns 2 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Latches - 54LS259FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers