Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021766-SNJ54ALS259J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Pins: 16
High Level Output Current: -400 µA
Low Level Output Current: 4 mA
Propagation Delay: 26 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54ALS259J; 5962-8874101EA; SNJ54LS175J;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 26 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021766-SNJ54ALS259J |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54ALS259J |