Texas Instruments SN54ALS153 Dual 1-Of-4 Data Selectors/Multiplexers SNJ54ALS153J

Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Description
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54ALS153J is a dual 1-of-4 data selector/multiplexer in a 16-pin ceramic DIP package, characterized for operation over the military temperature range of −55°C to 125°C. It features separate strobe inputs for each section, enabling cascading and parallel-to-serial conversion. The device operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output current of −1 mA, and a low-level output current of 12 mA. It meets the standards specified for the SN54ALS153 series.

Datasheet Summary
Powered by GS/AI

The SNJ54ALS153J is a dual 1-of-4 data selector/multiplexer in a 16-pin ceramic DIP package, characterized for operation over the military temperature range of −55°C to 125°C. It features separate strobe inputs for each section, enabling cascading and parallel-to-serial conversion. The device operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output current of −1 mA, and a low-level output current of 12 mA. It meets the standards specified for the SN54ALS153 series.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS153 Dual 1-Of-4 Data Selectors/Multiplexers - SNJ54ALS153J - Texas Instruments
Dallas, TX, United States
SN54ALS153 Dual 1-Of-4 Data Selectors/Multiplexers
SNJ54ALS153J
SN54ALS153 Dual 1-Of-4 Data Selectors/Multiplexers SNJ54ALS153J
Dual 1-Of-4 Data Selectors/Multiplexe rs 16-CDIP -55 to 125

Dual 1-Of-4 Data Selectors/Multiplexers 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SNJ54ALS153J
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SNJ54ALS153J
DUAL 1-OF-4 DATA SELECTORS/MULTI

DUAL 1-OF-4 DATA SELECTORS/MULTI

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SNJ54ALS153J SNJ54ALS153J
Product Name SN54ALS153 Dual 1-Of-4 Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS258AFMQB - Rochester Electronics
Specs
Package Type FL16
Logic Family TTL
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74153PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 54F258ADC - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers