Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208093-SNJ54ALS05AJ
Packaging: Rail/Tube
Length: 19.56 mm
Polarity: Inverting
Number of Inputs: 6
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 6
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 6
Number of Channels: 6
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -100 µA
Number of Outputs: 6
Low Level Output Current: 4 mA
Propagation Delay: 84 ns
Width: 6.67 mm
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 84 ns
Logic Function: Buffer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1208093-SNJ54ALS05AJ |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54ALS05AJ |