Texas Instruments Custom Parts - Custom Parts (S - T) - SNJ54AHCT541W SNJ54AHCT541W

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168437-SNJ54AHCT541 W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -8 mA Number of Outputs: 8 Low Level Output Current: 8 mA Quiescent Current: 4 µA Propagation Delay: 12 ns Width: 6.92 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168437-SNJ54AHCT541 W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -8 mA Number of Outputs: 8 Low Level Output Current: 8 mA Quiescent Current: 4 µA Propagation Delay: 12 ns Width: 6.92 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SNJ54AHCT541W - 1168437-SNJ54AHCT541W - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SNJ54AHCT541W
1168437-SNJ54AHCT541W
Custom Parts - Custom Parts (S - T) - SNJ54AHCT541W 1168437-SNJ54AHCT541W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168437-SNJ54AHCT541 W Packaging: Rail/Tube Length: 13.09 mm Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.84 mm Height: 2.45 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -8 mA Number of Outputs: 8 Low Level Output Current: 8 mA Quiescent Current: 4 µA Propagation Delay: 12 ns Width: 6.92 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Buffer Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168437-SNJ54AHCT541W
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -8 mA
Number of Outputs: 8
Low Level Output Current: 8 mA
Quiescent Current: 4 µA
Propagation Delay: 12 ns
Width: 6.92 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1168437-SNJ54AHCT541W
Product Name Custom Parts - Custom Parts (S - T) - SNJ54AHCT541W
Unlock Full Specs
to access all available technical data