Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229421-SNJ54AHCT373
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -8 mA
Number of Outputs: 8
Low Level Output Current: 8 mA
Quiescent Current: 4 µA
Propagation Delay: 14.5 ns
Width: 6.92 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1229421-SNJ54AHCT373W |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54AHCT373W |