Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217617-SNJ54AHCT14W
Packaging: Rail/Tube
Length: 9.21 mm
Operating Supply Voltage: 5 V
Number of Elements: 6
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 6
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Propagation Delay: 9 ns
Width: 5.97 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 9 ns
Logic Function: Inverter, Schmitt Trigger
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1217617-SNJ54AHCT14W |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54AHCT14W |