Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983269-SNJ54AHCT126W
Packaging: Rail/Tube
Length: 9.21 mm
Polarity: Non-Inverting
Number of Inputs: 4
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Channels: 4
Number of Pins: 14
High Level Output Current: -8 mA
Number of Outputs: 4
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Propagation Delay: 10 ns
Width: 5.97 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983269-SNJ54AHCT126W |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54AHCT126W |