Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028579-SNJ54AHC541F
Packaging: Rail/Tube
Length: 8.89 mm
Polarity: Non-Inverting
Number of Inputs: 8
Number of Elements: 1
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -8 mA
Number of Outputs: 8
Low Level Output Current: 8 mA
Quiescent Current: 4 µA
Propagation Delay: 17.5 ns
Width: 8.89 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN74AHC541DW; SN74AHC541PWR; SN74AHC540DWR; 74AHC541PW,118; 74AHC541D,118; 74AHCT244PW,118;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028579-SNJ54AHC541FK |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54AHC541FK |