Texas Instruments SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SNJ54AHC157W

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CFP -55 to 125
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AHC157 is a quadruple 2-line to 1-line data selector/multiplexer designed for operation within a voltage range of 2V to 5.5V. It features a common strobe input that, when high, sets all outputs to low, and when low, allows a 4-bit word to be selected from one of two sources and routed to the outputs. The device is available in multiple package types, including CF, J, and W, with varying dimensions suitable for different applications. It offers robust latch-up performance exceeding 250mA and ESD protection that surpasses JESD standards, ensuring reliability in various environments. The operating temperature range is specified from -55°C to 125°C, making it suitable for a wide range of industrial and military applications.

Datasheet Summary
Powered by GS/AI

The SN54AHC157 is a quadruple 2-line to 1-line data selector/multiplexer designed for operation within a voltage range of 2V to 5.5V. It features a common strobe input that, when high, sets all outputs to low, and when low, allows a 4-bit word to be selected from one of two sources and routed to the outputs. The device is available in multiple package types, including CF, J, and W, with varying dimensions suitable for different applications. It offers robust latch-up performance exceeding 250mA and ESD protection that surpasses JESD standards, ensuring reliability in various environments. The operating temperature range is specified from -55°C to 125°C, making it suitable for a wide range of industrial and military applications.

Suppliers

Company
Product
Description
Supplier Links
SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - SNJ54AHC157W - Texas Instruments
Dallas, TX, United States
SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
SNJ54AHC157W
SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers SNJ54AHC157W
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 16-CFP -55 to 125

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-CFP -55 to 125

Buy Now Datasheet
 - SNJ54AHC157W - Rochester Electronics
Newburyport, MA, United States
54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs

54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SNJ54AHC157W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54AHC157W
Signal Switches, Multiplexers, Decoders SNJ54AHC157W
Data Selector/Multiplexer 4 x 2:1 16-CFP

Data Selector/Multiplexer 4 x 2:1 16-CFP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SNJ54AHC157W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SNJ54AHC157W
Signal Switches, Multiplexers, Decoders SNJ54AHC157W
54AHC157 QUADRUPLE 2-LINE TO 1-L

54AHC157 QUADRUPLE 2-LINE TO 1-L

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SNJ54AHC157W
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SNJ54AHC157W
QUADRUPLE 2-LINE TO 1-LINE DATA

QUADRUPLE 2-LINE TO 1-LINE DATA

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SNJ54AHC157W SNJ54AHC157W SNJ54AHC157W SNJ54AHC157W SNJ54AHC157W
Product Name SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2 2V ~ 5.5V
Package Type CDIP,CFP,LCCC CFP16 16-CFlatpack
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 7600701FA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS298FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details