Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54ACT244FK SNJ54ACT244FK

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221466-SNJ54ACT244F K Packaging: Rail/Tube Length: 8.89 mm Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Number of Outputs: 8 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 11.5 ns Width: 8.89 mm Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 11.5 ns Logic Function: Buffer Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221466-SNJ54ACT244F K Packaging: Rail/Tube Length: 8.89 mm Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Number of Outputs: 8 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 11.5 ns Width: 8.89 mm Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 11.5 ns Logic Function: Buffer Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54ACT244FK - 1221466-SNJ54ACT244FK - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54ACT244FK
1221466-SNJ54ACT244FK
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54ACT244FK 1221466-SNJ54ACT244FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221466-SNJ54ACT244F K Packaging: Rail/Tube Length: 8.89 mm Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -24 mA Number of Outputs: 8 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 11.5 ns Width: 8.89 mm Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 11.5 ns Logic Function: Buffer Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221466-SNJ54ACT244FK
Packaging: Rail/Tube
Length: 8.89 mm
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Quiescent Current: 4 µA
Propagation Delay: 11.5 ns
Width: 8.89 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 11.5 ns
Logic Function: Buffer
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1221466-SNJ54ACT244FK
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SNJ54ACT244FK
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY505YC64DTT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-CY22381SXC-158T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
View Details
3 suppliers