Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT16245WD SNJ54ACT16245WD

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016913-SNJ54ACT1624 5WD Length: 15.88 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 Propagation Delay: 13.4 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 5962-9202301MXA; 74ACT16245DL; SN74AHCT16245DL; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016913-SNJ54ACT1624 5WD Length: 15.88 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 Propagation Delay: 13.4 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 5962-9202301MXA; 74ACT16245DL; SN74AHCT16245DL; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT16245WD - 1016913-SNJ54ACT16245WD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT16245WD
1016913-SNJ54ACT16245WD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT16245WD 1016913-SNJ54ACT16245WD
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016913-SNJ54ACT1624 5WD Length: 15.88 mm Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 2.48 mm Height: 3.05 mm Direction: Bidirectional Number of Channels: 16 Number of Pins: 48 Propagation Delay: 13.4 ns Width: 9.66 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): 5962-9202301MXA; 74ACT16245DL; SN74AHCT16245DL; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016913-SNJ54ACT16245WD
Length: 15.88 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 2.48 mm
Height: 3.05 mm
Direction: Bidirectional
Number of Channels: 16
Number of Pins: 48
Propagation Delay: 13.4 ns
Width: 9.66 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): 5962-9202301MXA; 74ACT16245DL; SN74AHCT16245DL;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1016913-SNJ54ACT16245WD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ACT16245WD
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details