Texas Instruments Electronic Wholesale - SNJ54AC245J SNJ54AC245J

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256505-SNJ54AC245J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256505-SNJ54AC245J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SNJ54AC245J - 1256505-SNJ54AC245J - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SNJ54AC245J
1256505-SNJ54AC245J
Electronic Wholesale - SNJ54AC245J 1256505-SNJ54AC245J
Manufacturer: Texas Instruments Win Source Part Number: 1256505-SNJ54AC245J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256505-SNJ54AC245J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - SNJ54AC245J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SNJ54AC245J
Buffers, Drivers, Receivers, Transceivers SNJ54AC245J
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1256505-SNJ54AC245J SNJ54AC245J
Product Name Electronic Wholesale - SNJ54AC245J Buffers, Drivers, Receivers, Transceivers
Package Type 20-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details