Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020969-SNJ54AC240W
Packaging: Rail/Tube
Length: 13.09 mm
Contact Plating: Lead, Tin
Polarity: Inverting
Number of Inputs: 8
Number of Elements: 2
Thickness: 1.84 mm
Height: 2.45 mm
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 24 mA
Quiescent Current: 4 µA
Propagation Delay: 13.5 ns
Width: 6.92 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): 5962-8755001SA; 5962-8755001RA; 5962-87550012A; MC74AC14DTR2G; 74AC05SCX;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020969-SNJ54AC240W |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54AC240W |