Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT8245FK SNJ54ABT8245FK

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008910-SNJ54ABT8245 FK Packaging: Rail/Tube Length: 11.43 mm Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 28 Number of Outputs: 8 Quiescent Current: 30 mA Propagation Delay: 14.2 ns Width: 11.43 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): MAX211CDB; MAX213IDBR; MAX3243EIPWR; ADM213EARSZ; MAX1480AEPI+; MAX1480BEPI+; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 14.2 ns Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008910-SNJ54ABT8245 FK Packaging: Rail/Tube Length: 11.43 mm Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 28 Number of Outputs: 8 Quiescent Current: 30 mA Propagation Delay: 14.2 ns Width: 11.43 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): MAX211CDB; MAX213IDBR; MAX3243EIPWR; ADM213EARSZ; MAX1480AEPI+; MAX1480BEPI+; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 14.2 ns Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT8245FK - 1008910-SNJ54ABT8245FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT8245FK
1008910-SNJ54ABT8245FK
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT8245FK 1008910-SNJ54ABT8245FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008910-SNJ54ABT8245 FK Packaging: Rail/Tube Length: 11.43 mm Polarity: Non-Inverting Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 1 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 28 Number of Outputs: 8 Quiescent Current: 30 mA Propagation Delay: 14.2 ns Width: 11.43 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): MAX211CDB; MAX213IDBR; MAX3243EIPWR; ADM213EARSZ; MAX1480AEPI+; MAX1480BEPI+; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 14.2 ns Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008910-SNJ54ABT8245FK
Packaging: Rail/Tube
Length: 11.43 mm
Polarity: Non-Inverting
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Direction: Bidirectional
Number of Channels: 8
Number of Pins: 28
Number of Outputs: 8
Quiescent Current: 30 mA
Propagation Delay: 14.2 ns
Width: 11.43 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): MAX211CDB; MAX213IDBR; MAX3243EIPWR; ADM213EARSZ; MAX1480AEPI+; MAX1480BEPI+;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 14.2 ns
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1008910-SNJ54ABT8245FK
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SNJ54ABT8245FK
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details