Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017487-SNJ54ABT374F
Length: 8.89 mm
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -24 mA
Low Level Output Current: 48 mA
Propagation Delay: 7.6 ns
Width: 8.89 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SN74ABT534ADW; 5962-9314901QRA; 5962-9314901Q2A; 74ABT374CSCX;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 7.6 ns
Logic Function: D-Type
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017487-SNJ54ABT374FK |
| Product Name | OEM Parts - OEM Parts ( S ) - SNJ54ABT374FK |