Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217289-SNJ54ABT244W
Packaging: Rail/Tube
Length: 13.09 mm
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 1.84 mm
Height: 2.45 mm
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -24 mA
Number of Outputs: 8
Low Level Output Current: 48 mA
Quiescent Current: 24 mA
Propagation Delay: 7.9 ns
Width: 6.92 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1217289-SNJ54ABT244W |
| Product Name | Custom Parts - Custom Parts (S - T) - SNJ54ABT244W |